EN
  • EN
  • DE

L9911U

Part No L9911U
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 1OUT 8MULTIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package Multiwatt-8 (Straight Leads)
Case / Package 8-Multiwatt
Family Name L9911
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876631-L9911U
Ultra Librarian 3D Model Ultra Librarian L9911U CAD Model

Description

The L9911U is a state-of-the-art automotive engine management system component produced by STMicroelectronics, a leader in the semiconductor industry. This advanced device is designed to meet the rigorous demands of modern automotive applications, providing reliable and efficient performance.

Key Features

  • High Integration: The L9911U incorporates numerous functions typically required in engine management systems, which can reduce the overall component count and simplify system design.
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the L9911U is resilient against high temperatures, vibrations, and electrical disturbances.
  • Voltage Regulation: It includes a voltage regulator feature that ensures stable operation even with fluctuating battery voltages, which is crucial for automotive electronics.
  • Diagnostic Capabilities: The device comes with advanced diagnostic features that facilitate easier troubleshooting and maintenance, ensuring reliable performance over the vehicle's lifespan.

Applications

The L9911U is primarily used in engine control units (ECUs) for various types of combustion engines. It is suitable for a wide range of automotive applications including:

  • Passenger cars
  • Light and heavy-duty vehicles
  • Motorcycles
  • Marine applications

Technical Specifications

The L9911U boasts an impressive array of technical specifications that make it a versatile choice for engine management systems:

  • Operating Voltage Range: Suitable for standard automotive battery voltages
  • Temperature Range: Capable of operating over a wide temperature range, ensuring performance in various climates and conditions
  • Package: Available in a robust package that is suitable for automotive applications

STMicroelectronics' L9911U is a testament to the company's commitment to providing high-quality, reliable products for the automotive industry. With its comprehensive feature set and robust design, the L9911U is an ideal solution for automotive manufacturers looking to enhance the performance and reliability of their engine management systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8944 $67.8944
3+ $55.7080 $167.1240
4+ $53.9674 $215.8696
5+ $52.2268 $261.1340
6+ $50.4851 $302.9106
8+ $45.2633 $362.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess