EN
  • EN
  • DE

L9916B

Part No L9916B
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description PTS ASSP / Automotive PMIC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Applications Automotive
Current - Supply -
Voltage - Supply 6V ~ 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number L9916
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1382450-L9916B
Ultra Librarian 3D Model Ultra Librarian L9916B CAD Model

Description

The L9916B from STMicroelectronics is a sophisticated motor driver integrated circuit (IC) designed to cater to the demanding requirements of automotive applications. This robust component is engineered to drive brushless DC motors with efficiency and precision, making it an ideal choice for a wide range of vehicle-related systems such as HVAC blowers, engine cooling fans, and pumps.

Key Features

  • High Voltage Capability: The L9916B is designed to operate at high voltages, suitable for automotive power systems, and provides reliable performance under varying conditions.
  • Integrated Power MOSFETs: The IC includes high-power MOSFETs that can handle significant current, reducing the need for external components and simplifying the design process.
  • Advanced Protection Features: With built-in over-temperature, over-current, and under-voltage lockout protection, the L9916B ensures the safety and longevity of the motor and control system.
  • Diagnostic Functions: The device offers comprehensive diagnostic capabilities, allowing for real-time monitoring and troubleshooting of system performance.
  • Flexible Control: It supports various control methods, including PWM, for precise speed and torque control of the motor.

Applications

The L9916B is primarily used in automotive applications but can also be adapted for industrial and consumer products where reliable motor control is essential. Its robust design and advanced features make it particularly well-suited for:

  • Automotive engine cooling fans
  • HVAC blower motors
  • Fuel pumps
  • Other brushless DC motor-driven systems

Technical Specifications

The L9916B operates over a broad temperature range and is housed in a compact package that is optimized for thermal performance. It is designed to interface seamlessly with microcontrollers and other automotive control units, providing a versatile solution for modern vehicle systems.

For detailed technical specifications, application schematics, and configuration guidelines, please refer to the official STMicroelectronics L9916B datasheet and application notes.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3677 $61.8385
10+ $10.1479 $101.4790
16+ $9.8308 $157.2928
22+ $9.5137 $209.3014
28+ $9.1965 $257.5020
37+ $8.2452 $305.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess