EN
  • EN
  • DE

L99DZ81EPTR

Part No L99DZ81EPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DOOR MODULE DRIVER 64TQFP / Automotive PMIC 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Automotive
Current - Supply 4µA
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP
Base Product Number L99DZ81
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340357-L99DZ81EPTR
Ultra Librarian 3D Model Ultra Librarian L99DZ81EPTR CAD Model

Description

The L99DZ81EPTR from STMicroelectronics is a state-of-the-art motor driver designed to meet the rigorous demands of automotive applications. This advanced motor driver is part of ST's extensive portfolio of automotive-grade integrated circuits, engineered to provide efficient, reliable control for a wide range of motor types.

Key Features

  • High Integration: The L99DZ81EPTR integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process for automotive engineers.
  • Multiple Motor Types: It is capable of driving brushed DC motors, stepper motors, and other types of actuators, offering versatility in its applications.
  • Advanced Protection: The device includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe operation under various conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate the detection of faults and system monitoring, which is critical for automotive safety and reliability.
  • Power Efficiency: With an emphasis on power efficiency, the L99DZ81EPTR helps to reduce the energy consumption of the system, which is particularly beneficial in electric and hybrid vehicles.

Applications

The versatility of the L99DZ81EPTR makes it an ideal choice for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Power Closure Systems
  • Engine Management Systems
  • Active Grille Shutters

Technical Specifications

The L99DZ81EPTR operates over a wide supply voltage range and is housed in a PowerSSO-36 package, which is designed for optimal thermal performance. The device's multiple output stages can be controlled via a standard SPI interface, making it easy to integrate into modern automotive electronic systems.

Quality and Reliability

As with all STMicroelectronics products, the L99DZ81EPTR is manufactured to the highest quality standards. The rigorous testing and validation processes ensure that it meets the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess