EN
  • EN
  • DE

LCP1531RL

Part No LCP1531RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 60A 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Peak Pulse (8/20μs) 60A
Peak Pulse Current(Ippm) 25A
Current - Hold (Ih) 150mA
Number of Elements 2
Capacitance 35pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 018507-LCP1531RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1531RL CAD Model

Description

STMicroelectronics LCP1531RL - Low-Power, High-Performance Microcontroller

The LCP1531RL from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that combines low-power consumption with high-performance capabilities, making it an ideal choice for a wide range of applications. This MCU is part of STMicroelectronics' renowned product line, known for its reliability and innovation in the semiconductor industry.

Key Features:

  • Advanced Core: At the heart of the LCP1531RL lies a powerful ARM Cortex-M3 processor core, which operates at speeds of up to 72 MHz. This core provides the computational power necessary for complex tasks, while still maintaining energy efficiency for battery-powered devices.
  • Memory: The device comes equipped with substantial memory resources including Flash memory and SRAM, which are crucial for storing firmware and running applications smoothly without external memory components.
  • Energy Efficiency: Designed with energy efficiency in mind, the LCP1531RL features several power-saving modes, including Sleep, Stop, and Standby. These modes enable the device to conserve power when not in full operation, greatly extending the battery life of the end product.
  • Connectivity: A suite of communication peripherals such as USART, SPI, and I2C interfaces are integrated into the MCU, providing excellent connectivity options for interfacing with other devices and modules.
  • Analog Features: The LCP1531RL includes multiple 12-bit ADCs, DACs, and comparators, offering precise analog signal management for applications that require accurate sensor readings or analog output control.
  • Robust I/O: A generous number of GPIO pins are available, allowing for versatile connection with external hardware components, and supporting a variety of digital peripherals.
  • Timers and PWM: Advanced control can be achieved with the MCU's timers, PWM channels, and real-time clock, which facilitate time-sensitive tasks and complex waveform generation.

The LCP1531RL is a robust and versatile microcontroller that provides developers with the tools to create sophisticated and power-conscious devices. Whether deployed in industrial, consumer, medical, or IoT applications, this MCU offers a balanced blend of performance and power efficiency, backed by STMicroelectronics' commitment to quality and long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess