EN
  • EN
  • DE

LCP180S1D

Part No LCP180S1D
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295564-LCP180S1D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP180S1D CAD Model

Description

STMicroelectronics LCP180S1D Product Overview

The LCP180S1D is a state-of-the-art power management integrated circuit (PMIC) designed by STMicroelectronics, a global semiconductor leader. This advanced product is tailored to meet the demands of modern, power-sensitive applications by providing a multi-channel, high-efficiency solution.

Key Features

  • Multiple Output Channels: The LCP180S1D comes with several output channels, each capable of providing stable and reliable power to various components within an electronic system.
  • High Efficiency: This PMIC is engineered for high efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Advanced Power Control: The device includes sophisticated control features such as dynamic voltage scaling, enabling optimal power delivery and performance tuning.

Applications

The versatility of the LCP180S1D makes it suitable for a wide range of applications, including but not limited to:

  • Mobile and wearable devices
  • Internet of Things (IoT) gadgets
  • Healthcare and medical instruments
  • Industrial and automation systems

Technical Specifications

The LCP180S1D boasts an impressive set of technical specifications that ensure its performance across various conditions:

  • Input Voltage Range: Suitable for standard battery technologies
  • Multiple Regulated Outputs: Configurable to meet the needs of different subsystems
  • Protection Features: Includes over-current, over-voltage, and thermal protection circuits
  • Communication Interface: I2C or SPI for programming and monitoring

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LCP180S1D is built to meet stringent industry standards, ensuring reliability and performance consistency for the end-user.

For developers and engineers looking to integrate this PMIC into their designs, detailed datasheets, application notes, and design resources are available on the STMicroelectronics website. These resources provide valuable information to help streamline the design process and harness the full potential of the LCP180S1D in their projects.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 320V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess