EN
  • EN
  • DE

LD1086D2M25TR

Part No LD1086D2M25TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Voltage Regulators 2.5V 1.5A Positive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package D2PAK
Dropout Voltage 1.5 V
Input Bias Current 5 mA
Max Input Voltage 30 V
Maximum Operating Temperature 125 °C
Max Output Current 1.5 A
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 1.5 A
Output Type Fixed
Output Voltage 2.5 V
Polarity Positive
Quiescent Current 10 mA
RoHS Compliant
Win Source Part Number 1069128-LD1086D2M25TR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1086D2M25TR CAD Model

Description

STMicroelectronics LD1086D2M25TR Voltage Regulator

The LD1086D2M25TR is a robust low drop voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This device is particularly engineered to maintain a stable output voltage even under conditions of varying input voltage and output load. The LD1086D2M25TR is a perfect choice for applications requiring up to 1.5A of output current with a fixed output voltage of 2.5V.

Key Features

  • Output Voltage: Fixed at 2.5V, which is ideal for powering low-voltage digital circuits.
  • Output Current: Capable of providing up to 1.5A, making it suitable for a variety of applications, from microcontrollers to peripheral devices.
  • Low Dropout Voltage: The LD1086D2M25TR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stability: Designed to be stable with low ESR capacitors, providing flexibility in choice of output capacitor material and size.
  • Protection Features: Includes overcurrent and thermal protection, safeguarding the device and the load from damage due to excessive current or overheating.
  • Package: Available in a D2PAK package, which is suitable for high-power density and space-constrained applications.

Applications

The LD1086D2M25TR is versatile and can be used in a wide range of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Low-voltage power modules
  • Peripheral drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the LD1086D2M25TR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for both industrial and consumer applications. With its impressive features and reliable performance, the LD1086D2M25TR voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess