EN
  • EN
  • DE

LD1117S

Part No LD1117S
Manufacturer STMicroelectronics
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195793-LD1117S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LD1117S CAD Model

Description

The LD1117S from STMicroelectronics is a robust and reliable low drop voltage regulator capable of delivering up to 800mA of output current. Designed to provide a variety of output voltages, it caters to a wide array of applications, ranging from on-board regulation to battery-powered devices. The LD1117S ensures a stable and precise voltage supply, making it an ideal choice for sensitive electronic components.

Key Features

  • Low Dropout: The LD1117S boasts a low dropout performance, which means it can regulate output voltage effectively even when the supply voltage is very close to the output voltage, enhancing its efficiency in a multitude of applications.
  • Output Current: Capable of delivering up to 800mA, this voltage regulator can support a range of devices, from small sensors to more demanding circuits.
  • Versatility: With adjustable or fixed versions available (1.2V, 1.8V, 2.5V, 2.85V, 3.3V, and 5V), the LD1117S offers flexibility for designers to choose the appropriate output voltage for their specific needs.
  • Thermal Overload Protection: The built-in thermal shutdown and current limiting features protect the device and the application from damage due to excessive power or overheating.
  • Package Options: It is available in several packages, including TO-220, TO-220FP, TO-263, TO-252 (DPAK), and adjustable and fixed SOT-223, providing options for various design sizes and power dissipation requirements.

Applications

  • Consumer Electronics
  • Computer Systems
  • Telecommunication Equipment
  • Battery-Powered Devices
  • Industrial Controls

Whether you are developing a sophisticated industrial system or a simple consumer electronic device, the LD1117S voltage regulator offers a reliable solution to ensure your electronics operate smoothly. Its combination of low dropout performance, thermal protection, and a wide selection of output voltages make it a versatile component for any power management requirement.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0979 $50.4185
1,095+ $0.0916 $100.3020
1,695+ $0.0885 $150.0075
2,435+ $0.0822 $200.1570
3,165+ $0.0790 $250.0350
3,960+ $0.0758 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess