EN
  • EN
  • DE

VIPER122LSTR

Part No VIPER122LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tape & Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 730V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 11.5V ~ 23.5V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 11 W
Fault Protection Current Limiting, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19551-1,497-19551-2,497-19551-6
Standard Package 2,500
Win Source Part Number 961836-VIPER122LSTR
Ultra Librarian 3D Model Ultra Librarian VIPER122LSTR CAD Model

Description

STMicroelectronics VIPER122LSTR Off-Line SMPS Primary Switcher

The VIPER122LSTR from STMicroelectronics is a high-performance, energy-efficient, off-line switched-mode power supply (SMPS) primary switcher IC designed for a wide range of applications. This robust component is part of the VIPerPlus family and is well-suited for converters that require an output power up to 8 W in wide-range mains operation, and up to 12 W with European mains. It is an ideal choice for power supply solutions in consumer electronics, home appliances, and industrial systems.

One of the key features of the VIPER122LSTR is its 800 V avalanche rugged power section, which ensures enhanced system reliability and robustness in harsh electrical environments. The device integrates a PWM controller and a high-voltage MOSFET in one package, which simplifies design and reduces component count, leading to cost-effective and compact power supply units.

The VIPER122LSTR boasts multiple protection features that safeguard the power supply and the load from various fault conditions. These include thermal shutdown with hysteresis, overvoltage protection, overload protection, and hysteretic overcurrent protection. These advanced protection mechanisms contribute to the long-term reliability of the end application by preventing damage due to abnormal operating conditions.

This IC operates at a fixed 60 kHz switching frequency with frequency jittering for lower EMI and features a low standby power consumption of less than 30 mW at 265 VAC. This makes the VIPER122LSTR an excellent choice for applications that require compliance with energy-saving regulations, such as the European CoC (Code of Conduct) for external power supplies and the U.S. Energy Star program.

The VIPER122LSTR is available in a compact SO-16N package, providing a space-saving solution for PCB layouts. Its extended temperature range of -40°C to +150°C ensures reliable operation across various environmental conditions. With its integrated features and protections, the VIPER122LSTR is a versatile and reliable choice for designers looking to create efficient and cost-effective power supplies.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8510 $51.0600
145+ $0.6983 $101.2535
225+ $0.6764 $152.1900
310+ $0.6546 $202.9260
400+ $0.6328 $253.1200
530+ $0.5673 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,850 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess