Product Overview: 74AHCT86D - NXP
The 74AHCT86D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74AHC/AHCT family, known for its robust performance and compatibility with a wide range of applications. The device is a quad 2-input exclusive OR (XOR) gate that combines the advantages of CMOS and LSTTL logic.
Key Features:
- Logic Type: Quad 2-Input EXCLUSIVE-OR Gate
- Package: The 74AHCT86D comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for PCB design.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL power supply levels and ensuring easy integration into 5V systems.
- High-Speed Operation: Fast propagation delays and high noise immunity characteristic of CMOS devices.
- Low Power Consumption: Features a reduced power consumption compared to traditional TTL circuits, which is beneficial for power-sensitive designs.
- ESD Protection: Enhanced electrostatic discharge protection helps to prevent damage during handling and operation.
- Operating Temperature: The device can operate over a wide temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
Applications:
The 74AHCT86D is ideal for a variety of digital applications, including:
- Function generators
- Digital signal processing
- Computer logic development
- Encryption and data security
- Complex logic circuit implementation
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT86D is rigorously tested to ensure it meets the industry standards for performance and reliability. Engineers can design with confidence, knowing that this component will provide consistent performance and integrate seamlessly into their digital systems.