EN
  • EN
  • DE

DAC7654YC

Part No DAC7654YC
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Quad Voltage Output Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166580-DAC7654YC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7654YC CAD Model

Description

The Texas Instruments DAC7654YC is a high-precision, quad-channel digital-to-analog converter (DAC) designed to cater to a wide array of applications that demand high accuracy and stability. This device is part of TI's extensive range of data converters that are known for their quality and reliability, making it a preferred choice for professionals in the field.

Key Features

  • Resolution: The DAC7654YC boasts a 16-bit resolution, providing fine granularity for output voltage, which is essential for applications that require precise analog output.
  • Quad Channels: With four independent DAC channels, this device can output four different analog voltages simultaneously, making it versatile for multi-channel applications.
  • Interface: It features a serial interface for communication, which allows for easy integration with microcontrollers and digital systems while minimizing the pin count.
  • Power Supply: The DAC7654YC operates on a single 5V supply, simplifying power management in embedded systems.
  • Reference Voltage: It includes an integrated precision reference voltage, ensuring consistent and accurate output across various conditions.
  • Settling Time: The device offers a fast settling time, which is crucial for applications that require quick response times.
  • Package: Available in a compact, surface-mount package, the DAC7654YC is designed for space-constrained applications.

Applications

The DAC7654YC is ideally suited for a range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Analog output modules

Reliability and Support

As with all Texas Instruments products, the DAC7654YC is built to meet high standards of quality and reliability. TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources, to assist developers in integrating this DAC into their projects.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.3388 $76.3388
2+ $73.9532 $147.9064
3+ $71.5676 $214.7028
4+ $69.1820 $276.7280
5+ $62.0252 $310.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess