EN
  • EN
  • DE

MAX3241

Part No MAX3241
Manufacturer Maxim Integrated
Description 3.0V to 5.5V, Low-Power, up to 1Mbps, True RS-232 Transceivers Using Four 0.1uF External Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213111-MAX3241
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3241 CAD Model

Description

MAX3241 Ultra-Low Power, 3V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus™

The MAX3241 from Maxim Integrated is a state-of-the-art RS-232 transceiver optimized for digital communication in power-sensitive applications. This device is designed to operate at a voltage range of 3V to 5.5V, making it flexible for use in various systems, including battery-powered equipment. The MAX3241 boasts an ultra-low power consumption of just 1µA in shutdown mode, which is ideal for preserving battery life in portable devices.

With a data transfer rate of 250kbps, the MAX3241 delivers reliable, high-speed communication for serial data exchange. It features the innovative AutoShutdown Plus™ function, which automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off. This intelligent power management significantly reduces power consumption without sacrificing performance.

The device includes two receivers and two drivers, providing the necessary interfacing between the serial communication ports and the system's microcontroller or data processor. The MAX3241 is designed with electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments where ESD events are a concern.

Its compact package and the need for minimal external components make the MAX3241 an excellent choice for space-constrained applications. The transceiver is commonly used in portable or battery-powered devices such as laptops, PDAs, and other mobile computing devices where power efficiency is crucial.

Key Features:

  • Supply Voltage Range: 3V to 5.5V
  • Ultra-Low Power Consumption: 1µA in Shutdown Mode
  • Data Rate: 250kbps
  • AutoShutdown Plus™ for Enhanced Power Management
  • Two Drivers and Two Receivers
  • ESD Protection for Increased Durability
  • Minimal External Components Required

Overall, the MAX3241 RS-232 transceiver is a highly efficient solution for applications requiring low-power consumption without compromising on communication speed and reliability. Maxim Integrated's commitment to innovation is evident in this product, which offers a blend of performance and power efficiency that is hard to match.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess