The KTC2026 is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various switching and amplifier applications. Its key characteristics include a high collector current and low saturation voltage, making it suitable for efficient circuit designs.
Applications
- High-speed switching circuits
- Amplifier circuits
- Driver stages for larger transistors or loads
- DC-DC converters
- Power management systems
Features
- NPN Epitaxial Planar Transistor
- High Collector Current (Ic = 1.5A)
- Low Saturation Voltage (VCE(sat))
- High Transition Frequency (fT) for high-speed switching
- Excellent hFE Linearity
Benefits
- Efficient switching performance due to low saturation voltage, reducing power dissipation.
- Suitable for high-current applications with a collector current of 1.5A.
- Improved amplifier performance with high transition frequency.
- Reliable operation in various environmental conditions.
- Simplified circuit design due to its common NPN configuration.
Additional Details
The KTC2026 typically comes in a TO-126 package. It features a collector-emitter voltage (VCEO) of 60V and a collector-base voltage (VCBO) of 70V. The transistor's power dissipation is rated at 1.25W. Its operating and storage junction temperature ranges from -55°C to +150°C. The DC current gain (hFE) typically ranges from 100 to 320, depending on the specific operating conditions. The device is lead-free and RoHS compliant. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in a circuit.