EN
  • EN
  • DE

PIC16F72-I/SP

Part No PIC16F72-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 090125-PIC16F72-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F72-I/SP CAD Model

Description

Microchip Technology PIC16F72-I/SP Microcontroller

The PIC16F72-I/SP is a powerful 8-bit microcontroller (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its user-friendly interface, low power consumption, and high performance. The PIC16F72-I/SP is housed in a 28-pin SPDIP (Plastic Dual In-line Package) which is suitable for through-hole PCB mounting, making it ideal for prototyping and educational purposes.

At the heart of the PIC16F72-I/SP is a high-performance RISC CPU with a rich set of peripherals. It features 2KB of Flash program memory, which provides ample space for application code, and 128 bytes of RAM for data storage. Additionally, it includes 64 bytes of EEPROM, allowing for data retention between power cycles, making it perfect for applications requiring non-volatile memory storage.

The microcontroller operates at a voltage range of 4.0V to 5.5V and has an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The PIC16F72-I/SP also boasts a wide array of built-in features such as:

  • 22 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • An 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling the MCU to process analog signals from various sources.
  • Two Capture/Compare/PWM (CCP) modules for enhanced waveform generation and timing operations.
  • A synchronous serial port (SSP) with SPI and I²C capabilities for multi-device communication.
  • A watchdog timer and an on-chip oscillator for system reliability and reduced external components.

The microcontroller is also supported by Microchip's MPLAB Integrated Development Environment (IDE), which offers a full suite of software tools for program development and debugging. With its comprehensive features and support, the PIC16F72-I/SP is an excellent choice for designers and hobbyists looking to develop applications in areas such as automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

With its combination of performance, power efficiency, and ease of use, the PIC16F72-I/SP from Microchip Technology stands as a solid choice for any project requiring a robust and reliable microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6529 $50.4051
46+ $2.1768 $100.1328
72+ $2.1087 $151.8264
99+ $2.0407 $202.0293
127+ $1.9727 $250.5329
170+ $1.7686 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess