EN
  • EN
  • DE

LTC1623CS8#TRPBF

Part No LTC1623CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HI-SIDE SW CNTRLR DUAL 8-SOIC / Driver 2-OUT High Side Inv 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 2.7 V ~ 5.5 V
Logic Voltage - VIL, VIH 0.6V, 1.4V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782116-LTC1623CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1623
Introduction Date May 08, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1623CS8#TRPBF CAD Model

Description

The LTC1623CS8#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to meet the stringent requirements of various electronic applications. This component is known for its efficiency, reliability, and compact size, making it an ideal choice for space-constrained designs.

Key Features

  • High Efficiency: The LTC1623CS8#TRPBF boasts a high efficiency rate, which reduces power loss and improves overall system performance. This makes it suitable for battery-powered devices where power conservation is crucial.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing versatility and customizability.
  • Wide Input Voltage Range: This regulator can operate with a wide input voltage range, accommodating various input sources and ensuring stable operation under different conditions.
  • Low Dropout Operation: The device is capable of low dropout operation, which ensures continued functionality even when the input voltage is close to the output voltage.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Compact Package: The LTC1623CS8#TRPBF comes in a compact SO-8 package, which is ideal for space-constrained applications without sacrificing performance.

Applications

The LTC1623CS8#TRPBF is suitable for a wide range of applications, including:

  • Portable Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Equipment
  • Networking Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1623CS8#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions. With its advanced features and robust design, this switching regulator is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess