EN
  • EN
  • DE

VIPER113LSTR

Part No VIPER113LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 12 W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Base Product Number VIPER113
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1383834-VIPER113LSTR
Ultra Librarian 3D Model Ultra Librarian VIPER113LSTR CAD Model

Description

STMicroelectronics VIPER113LSTR: High-Voltage Converter

The VIPER113LSTR is a cutting-edge, high-voltage converter from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of applications. This integrated circuit is part of the VIPerPlus family and is known for its energy-efficient operation and compact form factor, making it ideal for space-constrained applications.

This high-voltage converter is built using STMicroelectronics' advanced BCD (Bipolar, CMOS, DMOS) technology, which allows it to integrate a robust power MOSFET with a PWM (Pulse Width Modulation) control circuit on the same chip. The VIPER113LSTR operates over a wide supply voltage range, making it versatile for various power supply designs. It is particularly suited for applications requiring a high voltage range, such as off-line power supplies with a low power rating.

The VIPER113LSTR offers several key features that make it a preferred choice for designers. It boasts an 800V avalanche-rugged power section, which provides excellent robustness against surges and allows for reliable operation even under harsh conditions. Additionally, the device includes a built-in error amplifier and an oscillator with an adjustable frequency up to 200 kHz, which gives designers the flexibility to optimize their applications for efficiency or size.

Other notable features of the VIPER113LSTR include:

  • Limiting current with adjustable set point
  • Standby power consumption under 50 mW at 265VAC
  • Low operating quiescent current
  • Soft-start and safe auto-restart after a fault condition
  • Thermal shutdown with hysteresis

The VIPER113LSTR is available in a compact SO-8 package, which makes it easy to integrate into various PCB layouts. Its thermal performance is optimized for high reliability, and the device also includes protections against overvoltage, overload, short-circuit, and over-temperature, ensuring safe operation and extended lifespan of the end product.

Whether you're designing power supplies for consumer electronics, home appliances, or industrial control systems, the VIPER113LSTR from STMicroelectronics offers a high-efficiency solution that can help reduce the overall size and cost of your power supply design while maintaining high performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4004 $56.0160
90+ $1.1490 $103.4100
135+ $1.1131 $150.2685
190+ $1.0772 $204.6680
245+ $1.0413 $255.1185
325+ $0.9336 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess