EN
  • EN
  • DE

LD2981ABM30TR

Part No LD2981ABM30TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.375V @ 100mA
Output Current 100mA
Operating Supply Current 150μA to 2.6mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 070852-LD2981ABM30TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2981ABM30TR CAD Model

Description

Overview of LD2981ABM30TR from STMicroelectronics

The LD2981ABM30TR is a highly efficient, low-dropout voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This voltage regulator is part of the LD2981 series, known for providing stable and reliable power supply solutions across various applications. The LD2981ABM30TR is specifically engineered to deliver a fixed output voltage of 3.0V, making it an ideal component for low-voltage electronics.

Key Features

  • Output Voltage: The device provides a precise 3.0V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, the LD2981ABM30TR can operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat dissipation.
  • High Output Current: Capable of supplying up to 100 mA of output current, this regulator can support a wide range of low-power applications.
  • Low Ground Current: The ground current is low, which enhances the overall efficiency, especially beneficial for battery-powered devices.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the regulator and the connected load from potential damage due to short circuits.

Applications

The LD2981ABM30TR voltage regulator is versatile and can be used in a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Low-power instrumentation

Package and Quality

The LD2981ABM30TR comes in an SOT-23-5 package, which is compact and suitable for space-constrained applications. The device is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes. STMicroelectronics ensures high-quality standards, and the LD2981ABM30TR is no exception, offering reliable performance for critical electronic systems.

With its robust feature set and dependable design, the LD2981ABM30TR from STMicroelectronics is an excellent choice for designers seeking a high-quality voltage regulator for their low-voltage applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7821 $53.4630
70+ $1.4623 $102.3610
110+ $1.4166 $155.8260
150+ $1.3709 $205.6350
190+ $1.3252 $251.7880
255+ $1.1881 $302.9655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess