EN
  • EN
  • DE

LD39020ADTPU18R

Part No LD39020ADTPU18R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA very low quiescent current linear regulator IC | IC REG LINEAR 1.8V 200MA 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.35V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 40μA
PSRR 80dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195869-LD39020ADTPU18R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD39020ADTPU18R CAD Model

Description

The LD39020ADTPU18R is a high-performance, low-dropout regulator (LDO) from STMicroelectronics, designed to deliver a stable and precise 1.8V output voltage. This LDO is ideal for powering sensitive analog and digital circuits in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, suitable for a wide range of low-voltage applications.
  • High Accuracy: Maintains tight voltage regulation, ensuring a stable power supply even under varying load conditions.
  • Low Dropout: Operates with a very low dropout voltage, enabling efficient use even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 200 mA of continuous output current, making it suitable for powering a diverse set of components.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the system from overheating.
  • Package: Available in a compact DFN6 (1.2x1.3) package, ideal for space-constrained applications.

Applications

The LD39020ADTPU18R is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Automotive electronics
  • Industrial control systems
  • Healthcare and medical equipment

Performance & Reliability

STMicroelectronics is known for its commitment to quality, and the LD39020ADTPU18R is no exception. This LDO regulator offers excellent transient response and low noise performance, which is crucial for maintaining the integrity of sensitive circuits. The device's built-in safety features, such as overcurrent protection and thermal shutdown, ensure reliable operation over a wide temperature range, making it a dependable choice for critical applications.

For designers and engineers looking for a robust power management solution, the LD39020ADTPU18R from STMicroelectronics provides a compact, efficient, and reliable option that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4253 $51.0360
290+ $0.3490 $101.2100
445+ $0.3381 $150.4545
615+ $0.3272 $201.2280
795+ $0.3163 $251.4585
1,060+ $0.2836 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,384 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess