EN
  • EN
  • DE

LD39020DTPU31R

Part No LD39020DTPU31R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA very low quiescent current linear regulator IC | IC REG LINEAR 3.1V 200MA 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.1V
Maximum Dropout Voltage 0.35V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 40μA
PSRR 80dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195874-LD39020DTPU31R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD39020DTPU31R CAD Model

Description

The LD39020DTPU31R from STMicroelectronics is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a stable and precise output voltage. This device is optimized for battery-powered applications due to its low quiescent current and wide input voltage range, making it an ideal choice for portable electronics, IoT devices, and a variety of other applications that require efficient power management.

Key Features:

  • Input Voltage Range: The regulator supports an input voltage range from 1.5V to 5.5V, accommodating a variety of power sources.
  • Output Voltage: This LDO provides a fixed output voltage of 3.1V, which is suitable for powering microcontrollers, sensors, and other digital circuits that require a stable supply.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Output Current: It can deliver up to 200mA of output current, catering to a wide range of power requirements for different electronic components.
  • Low Quiescent Current: With a typical quiescent current of just 50µA, the LD39020DTPU31R ensures minimal power draw when in standby mode, extending battery life in portable applications.
  • Stability: The device is stable with low ESR ceramic capacitors, offering design flexibility and reliability without the need for additional components.
  • Thermal Protection: Built-in thermal shutdown and current limiting protect the device and the application from damage due to overheating or overcurrent conditions.
  • Package: The LDO is offered in a compact DFN6 package (1.2 x 1.3mm), which is ideal for space-constrained designs.

Applications:

  • Mobile Phones and Wearable Devices
  • Bluetooth Headsets and Wireless Peripherals
  • Portable Medical Devices
  • Power Management for Microcontrollers
  • IoT Devices and Smart Sensors

Overall, the LD39020DTPU31R is a versatile and efficient solution for a wide range of power regulation needs, offering high performance in a small footprint. STMicroelectronics' commitment to quality and reliability ensures that this LDO is a dependable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,900 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess