EN
  • EN
  • DE
  • IT

LD39030SJ12R

Part No LD39030SJ12R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 300MA 4FLIPCHIP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-Flipchip (0.79x0.79)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.3V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 85 µA
PSRR 62dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, FCBGA
Supplier Device Package 4-FlipChip (0.79x0.79)
Base Product Number LD39030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1111694-LD39030SJ12R
Ultra Librarian 3D Model Ultra Librarian LD39030SJ12R CAD Model

Description

STMicroelectronics LD39030SJ12R Low Dropout Voltage Regulator

The LD39030SJ12R is a high-performance, low dropout voltage regulator (LDO) designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This LDO is specifically tailored to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a reliable power source.

With an output voltage of 1.2V, the LD39030SJ12R is capable of delivering an output current of up to 300mA. The device is designed to maintain high efficiency even at low load conditions, which is essential for battery-powered applications where power conservation is critical. The low dropout voltage feature ensures that the regulator continues to provide a stable output even when the input-to-output voltage differential is minimal, increasing the efficiency of the system.

This LDO comes in a compact DFN6 (3x3mm) package, which is perfect for space-constrained applications. The small footprint of the LD39030SJ12R does not compromise its performance or reliability, making it an excellent choice for portable devices, wearables, and other applications where size is a significant consideration.

The LD39030SJ12R also includes several protective features, such as overcurrent protection, thermal shutdown, and short-circuit protection. These features safeguard the device and the application against various fault conditions, ensuring long-term reliability and stability. Additionally, the LDO's low quiescent current contributes to the overall energy efficiency of the end application.

STMicroelectronics has designed the LD39030SJ12R with a focus on performance and flexibility. It can be used in a wide range of applications, including microcontrollers, digital cameras, PDAs, and other portable devices that require a clean and stable power supply. The LDO's performance parameters are guaranteed over a wide temperature range, which makes it suitable for industrial and automotive applications as well.

To sum up, the LD39030SJ12R from STMicroelectronics is a versatile, efficient, and reliable LDO voltage regulator that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3115 $59.1850
455+ $0.2556 $116.2980
700+ $0.2476 $173.3200
965+ $0.2397 $231.3105
1,250+ $0.2317 $289.6250
1,670+ $0.2077 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,750 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess