EN
  • EN
  • DE

LD39050PU25R

Part No LD39050PU25R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA low quiescent current low noise voltage regulator | IC REG LINEAR 2.5V 500MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 200μA
PSRR 65dB ~ 62dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Family Part Number LD39050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195877-LD39050PU25R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD39050PU25R CAD Model

Description

The LD39050PU25R from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to provide a stable power supply for various electronic applications. This compact and efficient component is ideal for systems that require a fixed output voltage of 2.5V with a maximum output current of 1.5A.

Key Features

  • Low Dropout: The LD39050PU25R boasts a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: With its ability to deliver up to 1.5A, this voltage regulator can support a wide range of applications, including those that require substantial current.
  • Stable Output: The device provides a stable and precise 2.5V output, which is crucial for sensitive electronics that demand consistent power levels.
  • Thermal Protection: Built-in thermal shutdown and short-circuit protection features safeguard the device and the system from damage due to overheating or overcurrent conditions.
  • Low Quiescent Current: The LD39050PU25R is designed to have a low quiescent current, making it suitable for battery-powered devices where power conservation is a priority.

Applications

The LD39050PU25R is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics
  • Automotive electronics
  • Telecommunication equipment

Package and Quality

The LD39050PU25R is offered in a compact DFN6 (3x3mm) package, which allows for efficient use of PCB space. Additionally, the product is designed to meet the rigorous standards of STMicroelectronics, ensuring high reliability and performance for critical applications.

Ordering Information

To order the LD39050PU25R or to find more information about pricing and availability, please visit the STMicroelectronics website or contact an authorized distributor. Ensure that the part number LD39050PU25R is referenced to receive the specific voltage regulator described here.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4308 $50.0780
90+ $1.1740 $105.6600
135+ $1.1373 $153.5355
185+ $1.1006 $203.6110
235+ $1.0639 $250.0165
315+ $0.9539 $300.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,691 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess