EN
  • EN
  • DE

LD49300PT08R

Part No LD49300PT08R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A PPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.5V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 4mA to 6mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -25°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 4.5 V
Voltage - Dropout (Typical) 1.5V @ 3A
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 018568-LD49300PT08R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD49300PT08R CAD Model

Description

STMicroelectronics LD49300PT08R - High-Performance Low-Dropout Regulator

The LD49300PT08R from STMicroelectronics is a state-of-the-art low-dropout (LDO) voltage regulator designed for applications requiring high performance and reliability. This LDO regulator provides a stable and precise output voltage, making it an ideal choice for sensitive electronic components that demand a steady power supply.

Key Features

  • Output Voltage: The LD49300PT08R offers a fixed output voltage of 0.8V, which is suitable for low-voltage digital circuits and helps in minimizing power consumption.
  • High Accuracy: With an output voltage accuracy of ±1%, this device ensures a consistent supply for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output regulation with a very small difference between the input and output voltages, which is particularly beneficial in battery-operated devices.
  • High Current Capability: Capable of supplying up to 300mA of output current, the LD49300PT08R can easily handle moderate to high loads.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, ensuring long-term reliability.
  • Stability: The regulator is stable with ceramic capacitors, which are preferred in modern electronic designs for their small size and reliability.
  • Low Quiescent Current: The device features low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.

Applications

The LD49300PT08R is versatile and can be used in a wide range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Microprocessor and DSP core supplies

This LDO voltage regulator from STMicroelectronics is an excellent choice for any design requiring a compact, efficient, and reliable power management solution. Its combination of features makes it a go-to component for engineers looking to enhance system performance and extend battery life in their portable and fixed electronic devices.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5147 $50.2940
49+ $2.0633 $101.1017
76+ $1.9989 $151.9164
104+ $1.9344 $201.1776
134+ $1.8699 $250.5666
179+ $1.6765 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 953 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess