EN
  • EN
  • DE

LDFMPT-TR

Part No LDFMPT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A PPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 12V
Dropout Voltage-Max 0.3V @ 500mA
Output Current 500mA
Operating Supply Current 800μA
PSRR 62dB to 55dB (120Hz to 10kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 12 V
Voltage - Dropout (Typical) 0.125V @ 500mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 018571-LDFMPT-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDFMPT-TR CAD Model

Description

Product Overview: LDFMPT-TR by STMicroelectronics

STMicroelectronics introduces the LDFMPT-TR, a state-of-the-art power management integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile device is engineered to offer outstanding performance, reliability, and efficiency, making it an ideal choice for a wide range of power regulation tasks.

Key Features

  • High Efficiency: The LDFMPT-TR boasts a high conversion efficiency, which minimizes energy loss and ensures optimal performance in power-sensitive applications.
  • Low Dropout: With its low dropout voltage, this regulator maintains stable output even when the input voltage is close to the output voltage, making it perfect for battery-operated devices.
  • Adjustable Output: Users can adjust the output voltage to suit specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards against overheating, contributing to the longevity and reliability of both the regulator and the end product.
  • Wide Operating Temperature Range: The LDFMPT-TR is designed to operate effectively over a broad temperature range, accommodating various environmental conditions.

Applications

The versatility of the LDFMPT-TR makes it suitable for an array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, particularly in infotainment and ADAS (Advanced Driver Assistance Systems)
  • Industrial and automation systems requiring stable and efficient power supplies
  • Portable medical devices where consistent and reliable power delivery is critical
  • Telecommunication infrastructure, where power efficiency and thermal management are essential

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LDFMPT-TR is no exception. Manufactured with precision and designed to meet stringent industry standards, this product ensures high reliability for critical applications where failure is not an option. The LDFMPT-TR represents a smart investment for developers looking to enhance the performance and robustness of their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,130 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess