EN
  • EN
  • DE
  • IT

LDFPT-TR

Part No LDFPT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A PPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package PPAK
Family Name LDFPT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14663-6, 497-14663-6, 497-14663-2, LDFPT-TR-ND, -497-14663-1, -497-14663-2, 497-14663-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876914-LDFPT-TR
Ultra Librarian 3D Model Ultra Librarian LDFPT-TR CAD Model

Description

The LDFPT-TR from STMicroelectronics is a highly efficient, low-dropout voltage regulator (LDO) designed to deliver a stable and precise voltage supply. This advanced power management integrated circuit is ideal for space-constrained and power-sensitive applications across a wide range of industries, including consumer electronics, automotive, and industrial automation.

Key Features

  • Low Dropout: The LDFPT-TR boasts an extremely low dropout performance, ensuring efficient operation even when the input voltage is very close to the output voltage, making it perfect for battery-powered devices where every volt counts.
  • High Accuracy: With its precise voltage regulation capabilities, the device maintains a stable output voltage, which is critical for sensitive electronics that require consistent power to function correctly.
  • Adjustable Output: Users can set the output voltage to meet specific requirements, providing flexibility across different applications and allowing for customization based on the needs of the connected device.
  • Thermal Protection: The LDFPT-TR comes with built-in thermal shutdown protection, safeguarding the device and the system it powers from potential damage due to overheating.
  • Wide Operating Temperature Range: This voltage regulator operates effectively across a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The versatility of the LDFPT-TR allows it to be integrated into a multitude of applications. It is particularly useful in:

  • Portable and battery-powered devices, where power efficiency is paramount.
  • Automotive electronics, where reliability and performance in extreme temperatures are required.
  • Microcontroller power supply, ensuring a stable voltage for accurate performance.
  • Industrial systems, where precision and robustness are necessary for consistent operation.

Product Specifications

STMicroelectronics has designed the LDFPT-TR with the following specifications to meet the needs of a wide array of applications:

  • Adjustable output voltage for application-specific tuning.
  • Low dropout voltage for higher efficiency.
  • Thermal protection for improved safety and reliability.
  • Wide operating temperature range to withstand harsh conditions.

With its combination of features, the LDFPT-TR voltage regulator from STMicroelectronics stands out as a reliable and adaptable solution for managing power in electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess