EN
  • EN
  • DE

LDL1117S15R

Part No LDL1117S15R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.2A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.6V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 500 µA
PSRR 87dB ~ 65dB (120Hz ~ 100kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number LDL1117
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17235-2,497-17235-6,497-17235-1
Standard Package 2,500
Win Source Part Number 1320154-LDL1117S15R
Ultra Librarian 3D Model Ultra Librarian LDL1117S15R CAD Model

Description

Product Overview: LDL1117S15R from STMicroelectronics

The LDL1117S15R is a high-performance low-dropout (LDO) voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader. This LDO regulator offers a fixed output voltage of 1.5V, making it ideal for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Precisely regulated 1.5V output, suitable for powering sensitive electronic circuits.
  • Low Dropout Voltage: The LDL1117S15R operates with a very low dropout voltage, ensuring efficiency and reducing power loss even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, making it suitable for a variety of high-power applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Current Limiting: Built-in current limiting functionality safeguards the LDO and the load from overcurrent conditions.
  • Package: The LDL1117S15R is available in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications

The versatile LDL1117S15R LDO voltage regulator is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microcontroller Power Supply
  • Point-of-Load Regulation
  • Telecommunication Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LDL1117S15R is designed to meet rigorous industry standards for performance and reliability, ensuring long-term stability in your application. With its robust design and comprehensive protection features, this LDO voltage regulator is a reliable choice for your power management needs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6480 $51.8400
190+ $0.5317 $101.0230
295+ $0.5151 $151.9545
405+ $0.4985 $201.8925
520+ $0.4819 $250.5880
695+ $0.4320 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,634 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess