EN
  • EN
  • DE

LDO40LPU33RY

Part No LDO40LPU33RY
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 400MA 6DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.27V @ 400mA
Current - Output 400mA
Current - Quiescent (Iq) 90 µA
Current - Supply (Max) 140 µA
PSRR 77dB ~ 42dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Current Limit, Thermal Shutdown
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number LDO40
Other Names 497-18288-1,497-18288-2,LDO40LPU33RY,497-18288-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244807-LDO40LPU33RY
Ultra Librarian 3D Model Ultra Librarian LDO40LPU33RY CAD Model

Description

STMicroelectronics LDO40LPU33RY Low Dropout Regulator

The LDO40LPU33RY is a high-performance, low dropout (LDO) voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader. This device offers a stable and reliable power supply solution, suitable for a wide range of applications, including consumer electronics, industrial automation, and automotive systems.

With an output current capability of up to 400 mA, the LDO40LPU33RY is capable of powering small to medium-sized loads while maintaining a low dropout voltage. This feature ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

The LDO40LPU33RY operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for use in various circuit configurations. Its fixed output voltage of 3.3V is ideal for powering standard digital ICs and microcontrollers, which require a stable voltage for optimal performance.

Safety and reliability are paramount in the design of the LDO40LPU33RY. It incorporates several protective features, including overcurrent protection, thermal shutdown, and a no-load stability function. These features ensure that the device and the system it powers are safeguarded against a range of potential issues, from current surges to overheating.

The compact package of the LDO40LPU33RY allows for easy integration into space-constrained designs. Its small footprint does not compromise on performance, making it an excellent choice for portable and wearable devices where space and power efficiency are critical.

STMicroelectronics is known for its commitment to quality and reliability, and the LDO40LPU33RY is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance across a wide temperature range. Whether for professional or consumer applications, the LDO40LPU33RY from STMicroelectronics is a solid choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3900 $50.1900
51+ $1.9610 $100.0110
79+ $1.8997 $150.0763
109+ $1.8385 $200.3965
141+ $1.7772 $250.5852
189+ $1.5933 $301.1337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess