EN
  • EN
  • DE

LE25CD

Part No LE25CD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 2.5V 100MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 3mA
PSRR 82dB ~ 60dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LE25
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1195962-LE25CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25CD CAD Model

Description

STMicroelectronics LE25CD Series EEPROM

The LE25CD series from STMicroelectronics represents a range of high-performance, serial electrically erasable programmable read-only memory (EEPROM) devices, designed to provide robust storage solutions for a wide array of applications. The LE25CD series is particularly suitable for smart cards, identification systems, and any application requiring a reliable non-volatile memory module.

Key Features

  • Capacity: The LE25CD series offers various storage capacities to meet different application needs, ensuring flexibility and scalability for system designers.
  • Serial Interface: These EEPROMs utilize a serial interface for communication, which minimizes the number of pins required and simplifies PCB layout, while also supporting high-speed data transfer.
  • Write Protection: Equipped with hardware and software write protection features, the LE25CD series ensures that your data remains safe from inadvertent changes, enhancing the reliability of the stored information.
  • Low Power Consumption: Designed for energy efficiency, these devices are ideal for battery-powered or power-sensitive applications, providing a low-power solution without compromising performance.
  • Endurance and Data Retention: The EEPROMs boast a high endurance cycle and long data retention period, ensuring the integrity and longevity of the data stored within.

Applications

The versatility of the LE25CD series makes it an excellent choice for a variety of applications, including but not limited to:

  • Smart cards and security systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive modules

Technical Specifications

The LE25CD series EEPROMs are designed with technical specifications that ensure compatibility and ease of integration into existing and new designs:

  • Operating Voltage Range: Typically 2.5V to 5.5V
  • Operating Temperature Range: Industrial grade temperature ranges
  • Packaging: Available in various package types to suit different assembly requirements

In conclusion, the LE25CD series from STMicroelectronics is a reliable and flexible EEPROM solution that offers a blend of performance, power efficiency, and data security, making it a top choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess