EN
  • EN
  • DE

LIS3MDL

Part No LIS3MDL
Manufacturer STMicroelectronics
Description Digital output magnetic sensor: ultra-low-power, high-performance 3-axis magnetometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1196493-LIS3MDL
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS3MDL CAD Model

Description

LIS3MDL 3-Axis Magnetometer

The LIS3MDL is a high-performance 3-axis magnetometer from STMicroelectronics, designed to fit the demanding requirements of both consumer electronics and industrial applications. This compact sensor provides digital output and is capable of sensing magnetic fields with full-scale ranges of ±4/±8/±12/±16 gauss.

With its low-power consumption and advanced features, the LIS3MDL is an ideal choice for a variety of applications that require reliable and precise magnetic field measurements. This includes but is not limited to compassing, position detection, and map rotation in mobile devices, as well as for more advanced navigation systems in drones and robotics.

The LIS3MDL integrates a temperature sensor and a high-resolution analog-to-digital converter to provide raw magnetic data with high accuracy. The sensor has built-in self-test capability that allows the end-user to verify the functioning of the sensor after it has been assembled onto a board.

Key features of the LIS3MDL include:

  • Wide magnetic field range (±4/±8/±12/±16 gauss)
  • High-resolution output (16-bit data output)
  • Low-power consumption
  • I2C/SPI digital output interface
  • Configurable interrupt generator
  • Built-in temperature sensor
  • Programmable thresholds for magnetic field detection

Moreover, the LIS3MDL supports multiple operating modes, including continuous, single-shot, and power-down modes, which can be used to optimize performance for specific application requirements. The advanced noise suppression features ensure accurate measurements even in environments with high electromagnetic noise.

STMicroelectronics provides comprehensive support for the LIS3MDL, including a detailed datasheet, application notes, and evaluation boards that make it easier for designers to integrate this sensor into their projects. The LIS3MDL's small footprint and low profile LGA package (4x4x1 mm) make it suitable for space-constrained applications, while still delivering robust performance and reliability that STMicroelectronics is known for.

Whether you're developing a wearable, smartphone, tablet, drone, or industrial device, the LIS3MDL magnetometer offers a perfect balance of precision, power efficiency, and flexibility to meet your design needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess