EN
  • EN
  • DE

LK112M17TR

Part No LK112M17TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.7V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.7V
Output Current 150mA
Operating Supply Current 250μA
PSRR 55dB (400Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -30°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.7V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 070980-LK112M17TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LK112M17TR CAD Model

Description

STMicroelectronics LK112M17TR Low Dropout Regulator

STMicroelectronics LK112M17TR

The LK112M17TR from STMicroelectronics is a high-performance, low dropout linear voltage regulator designed to deliver a continuous output current of up to 200 mA. This component is part of the LK112 series, which is well-suited for battery-powered applications due to its low quiescent current and low dropout voltage, ensuring efficient power management and extended battery life.

With a fixed output voltage of 1.7V, the LK112M17TR provides a stable and precise voltage supply for microcontrollers, sensors, and other sensitive electronic circuits. The device features an impressive low dropout voltage, typically only 100 mV at 100 mA load, allowing it to maintain a regulated output even when the supply voltage is very close to the output voltage.

One of the key features of the LK112M17TR is its thermal shutdown and short-circuit protection, which safeguard the device and the application from damage due to overheating or fault conditions. Additionally, the regulator offers a low quiescent current of just 50 µA in the off mode, which is particularly beneficial for portable and battery-powered applications where power conservation is crucial.

The LK112M17TR is available in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Its small footprint and surface-mount form factor facilitate easy integration into a wide range of electronic systems. The device also supports a wide operating temperature range from -40°C to +125°C, allowing for reliable performance across various environmental conditions.

Designed with an eye on reliability and efficiency, the STMicroelectronics LK112M17TR low dropout regulator is an ideal choice for designers looking to optimize power consumption without sacrificing performance in their next-generation electronic products.

Key Features:

  • Fixed output voltage: 1.7V
  • Low dropout voltage: typically 100 mV at 100 mA load
  • Maximum output current: 200 mA
  • Low quiescent current: 50 µA in off mode
  • Thermal shutdown and short-circuit protection
  • Compact SOT-23-5 package
  • Wide operating temperature range: -40°C to +125°C

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7608 $60.8640
190+ $0.6243 $118.6170
290+ $0.6048 $175.3920
395+ $0.5853 $231.1935
515+ $0.5659 $291.4385
685+ $0.5073 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess