The LM193J from STMicroelectronics is a versatile and reliable dual voltage comparator designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply. This device is part of a family of comparators that also includes the LM193, LM293, and LM393 series, well-known for their low power consumption and stable operation.
Encapsulated in a robust ceramic DIP-8 (Dual In-line Package) package, the LM193J is engineered to withstand harsh industrial environments and is characterized by its high precision and fast response time, making it an ideal choice for a variety of applications such as level and threshold detection, zero-crossing detectors, and various types of signal processing tasks.
Key Features:
- Wide Supply Voltage Range: The device can be powered by a range of voltages, accommodating various application needs without requiring multiple comparator models.
- Low Supply Current Drain: With its low power consumption, the LM193J is suitable for battery-powered devices and energy-efficient applications.
- Low Input Bias Current: This ensures accurate comparisons by minimizing the effect of input bias on the output.
- Low Output Saturation Voltage: The device can switch to a low voltage level when the output is in the saturation region, which is beneficial for power saving.
- Differential Input Voltage Range Equal to the Power Supply Voltage: This feature allows for a wide range of input signals to be compared without the need for additional level-shifting circuitry.
- Open-Collector Outputs: These outputs can be connected to achieve wired-AND relationships, providing flexibility in output stage design.
- Input and Output Compatible with TTL and MOS: Compatibility with both TTL and MOS logic families allows for easy integration into a wide variety of digital systems.
- High Input Impedance: The high impedance of the inputs makes the LM193J less likely to load down preceding stages.
The LM193J is not just a component; it's a reliable building block for countless electronic systems. Its robustness, combined with STMicroelectronics' reputation for quality, ensures that it will continue to be a go-to solution for designers seeking a high-performance, low-power dual voltage comparator.