EN
  • EN
  • DE

LM217D2T

Part No LM217D2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 1.2V TO 37V VOLTAGE REGULATOR | IC REG LINEAR POS ADJ 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -25°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number LM217
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197060-LM217D2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM217D2T CAD Model

Description

The LM217D2T is a versatile and robust voltage regulator designed by STMicroelectronics, a global semiconductor leader. This device is a part of the LM217 series, which is known for providing stable and reliable power supply solutions across a wide range of applications. The LM217D2T is specifically engineered to meet the rigorous demands of complex electronic systems, ensuring a consistent output voltage even under varying load conditions and input voltage fluctuations.

Key Features

  • Output Voltage: The LM217D2T provides a fixed output voltage of 1.2V to 37V, which can be adjusted by using two external resistors.
  • Output Current: This device is capable of delivering up to 1.5A of output current, making it suitable for a wide array of power supply applications.
  • Thermal Overload Protection: It includes a thermal shutdown mechanism that protects the device from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the connected load in the event of a fault.
  • Package Type: The LM217D2T is available in a TO-220 package, which is widely used and easy to integrate into various circuit designs.

Applications

The LM217D2T is suitable for a diverse range of applications, including:

  • Power supplies for various electronic devices such as radios, televisions, and computers
  • Battery chargers
  • LED drivers
  • Adjustable voltage and current regulators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LM217D2T voltage regulator is manufactured with precision and undergoes rigorous testing to ensure its performance and durability. Customers can trust this product for their critical applications where consistent power delivery is paramount.

Conclusion

With its adjustable output, protection features, and reliable performance, the LM217D2T from STMicroelectronics stands out as a top choice for designers and engineers looking for an efficient voltage regulation solution. Its adaptability to various applications and commitment to quality make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8709 $52.2540
140+ $0.7146 $100.0440
220+ $0.6922 $152.2840
300+ $0.6699 $200.9700
390+ $0.6476 $252.5640
520+ $0.5806 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,604 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess