EN
  • EN
  • DE

LM2901YDT

Part No LM2901YDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR QUAD 14-SOIC / Comparator Quad ±16V/32V Automotive 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018918-LM2901YDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Commercial, Communications & Networking
Family Name LM2901
Introduction Date December 10, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM2901YDT CAD Model

Description

Overview of Product LM2901YDT from STMicroelectronics

The LM2901YDT is a versatile low-power quad voltage comparator manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is designed to operate over a wide range of voltages, from 2V to 36V, and is also compatible with dual supplies (±1V to ±18V), making it highly adaptable for various electronic applications. The LM2901YDT is housed in an SO-14 package, which is a small-outline package with 14 leads, suitable for surface-mounted technology (SMT).

Key Features

  • Wide Supply Voltage Range: The LM2901YDT operates effectively across a broad voltage range, accommodating various application needs.
  • Low Supply Current Drain: With its design focused on energy efficiency, the comparator has a low supply current drain, independent of the supply voltage, which is ideal for battery-powered devices.
  • Low Input Biasing Current: The device ensures accurate performance with a low input biasing current, reducing the influence on the circuits being monitored.
  • Low Input Offset Current: The low input offset current aids in maintaining the precision of the comparator by minimizing the differential input voltage required for the comparator to switch states.
  • Input Common-Mode Voltage Range: The LM2901YDT includes an input common-mode voltage range that goes from negative rail to positive rail, providing flexibility in various design configurations.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range, which is equal to the supply voltage range, making it suitable for a variety of comparison tasks.

Applications

The LM2901YDT is suitable for a wide array of applications due to its robust feature set. It is commonly used in:

  • Control systems
  • Limit comparators
  • DC-DC converters
  • Voltage monitoring
  • Battery chargers
  • Motor drivers
  • Alarm systems
  • Consumer electronics

The LM2901YDT from STMicroelectronics is an integral component for designers who require a reliable and versatile voltage comparator. Its ability to operate in a wide range of conditions and its low power consumption makes it an excellent choice for both industrial and consumer applications where efficiency and dependability are paramount.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2141 $50.3135
570+ $0.1757 $100.1490
885+ $0.1702 $150.6270
1,215+ $0.1647 $200.1105
1,575+ $0.1592 $250.7400
2,105+ $0.1427 $300.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess