EN
  • EN
  • DE

LM2904WH

Part No LM2904WH
Manufacturer STMicroelectronics
Description Low power dual operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1198250-LM2904WH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2904WH CAD Model

Description

Overview of LM2904WH Dual Operational Amplifier

The LM2904WH from STMicroelectronics is a high-quality dual operational amplifier that has been meticulously designed to offer an optimal balance between performance and cost. This versatile op-amp is part of ST's LMx series and is particularly well-suited for a wide range of applications, including industrial, automotive, consumer, and control systems.

Key Features

  • Wide Power Supply Range: The LM2904WH can operate from a power supply voltage range of 3V to 30V for single supplies, or ±1.5V to ±15V for dual supplies, making it adaptable to a variety of power environments.
  • Low Power Consumption: With its low power draw, the LM2904WH is an excellent choice for battery-powered devices and energy-efficient applications.
  • Large Output Voltage Swing: The output can swing from 0V to Vcc - 1.5V, ensuring a wide dynamic range which is crucial for audio and signal processing applications.
  • Input Common-Mode Voltage Range: Includes the ground, which allows for direct sensing near ground in single-supply applications.
  • Phase-Reversal Protection: There is no phase reversal when the input exceeds the common-mode voltage range.
  • Differential Input Voltage Range: Equal to the power supply voltage, offering flexibility in various circuit designs.

Applications

The LM2904WH is engineered for diverse applications that require a reliable and efficient operational amplifier. Common use cases include:

  • Sensor amplifiers
  • DC gain blocks
  • Power supply control
  • Automotive electronics
  • Audio processing
  • Analog filters
  • Signal conditioning

Package and Reliability

The LM2904WH comes in a compact MiniSO8 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh conditions, and the device is characterized for operation from -40°C to +105°C, which covers a broad range of temperature scenarios.

In summary, the LM2904WH dual operational amplifier by STMicroelectronics is a cost-effective, versatile component that delivers consistent performance for a multitude of electronic circuits. Its comprehensive feature set and wide applicability make it a go-to choice for designers and engineers looking to optimize their systems with a reliable op-amp solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess