EN
  • EN
  • DE

LM2931AZ50R

Part No LM2931AZ50R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3 / LDO Regulator Pos 5V 0.1A 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 30mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 778888-LM2931AZ50R
Popularity Medium
Supply and Demand Status Limited
Family Name LM2931
Introduction Date December 14, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM2931AZ50R CAD Model

Description

Product Overview: LM2931AZ50R from STMicroelectronics

The LM2931AZ50R, manufactured by STMicroelectronics, is a robust low dropout voltage regulator designed to provide a stable output voltage of 5V. This component is a part of the LM2931 series, which is particularly tailored for automotive and battery-powered systems due to its low quiescent current and ability to withstand transient voltage spikes.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: Capable of maintaining output regulation with a minimal difference between the input and output voltages, making it efficient in low-voltage conditions.
  • High Peak Current Capability: Suitable for applications that require a high inrush current at startup or during operation.
  • Low Quiescent Current: The device consumes minimal power when in standby mode, which is ideal for battery-powered applications.
  • Transient Protection: Built to handle voltage spikes, which is a common requirement in automotive environments.
  • Thermal Shutdown and Current Limiting: Integrated safety features that protect the device from overheating and overcurrent conditions.

Applications

The LM2931AZ50R is versatile and can be used in a wide range of applications. Its robustness makes it suitable for:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supply
  • Low-power instrumentation
  • Battery chargers

Package and Availability

This voltage regulator is available in a TO-92 package, which is widely used and easy to integrate into various circuit designs. The package is designed for through-hole mounting, which adds to the mechanical robustness of the final product.

Conclusion

STMicroelectronics' LM2931AZ50R is a reliable and efficient solution for systems requiring a stable 5V power supply. Its ability to withstand harsh conditions and its low power consumption makes it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0026 $50.1300
125+ $0.8226 $102.8250
190+ $0.7969 $151.4110
260+ $0.7712 $200.5120
340+ $0.7455 $253.4700
450+ $0.6684 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess