EN
  • EN
  • DE

LM2931BV50

Part No LM2931BV50
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 30mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 100mA
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 041083-LM2931BV50
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2931BV50 CAD Model

Description

The LM2931BV50 from STMicroelectronics is a robust low dropout voltage regulator designed to provide a stable 5V output. It is specifically engineered to maintain its performance even in challenging conditions, making it an ideal choice for automotive, industrial, and battery-powered applications.

Key Features

  • Output Voltage: Precisely regulated 5V output, suitable for a wide range of applications requiring a consistent power supply.
  • Low Dropout: Capable of maintaining regulation with very small differences between the input and output voltages, enhancing efficiency and allowing operation under a broader range of input voltages.
  • High Current Capability: Can deliver up to 100mA of load current, making it suitable for powering small to medium-sized circuits.
  • Low Quiescent Current: Exhibits low idle current consumption, which is particularly beneficial for battery-operated devices, extending their operational lifespan.
  • Thermal Shutdown and Current Limiting: Built-in protection features safeguard the regulator and the application circuit from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature spectrum, ensuring reliability in diverse environments.

Applications

The versatility of the LM2931BV50 makes it suitable for a host of applications. It is commonly used in automotive electronics where voltage stability is crucial, such as in car radios, control systems, and GPS devices. Its resilience to fluctuating conditions also makes it perfect for portable and battery-powered devices, including handheld instruments and power supplies. Moreover, its ability to withstand harsh industrial environments means it can be integrated into factory automation systems, monitoring equipment, and other industrial controls.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LM2931BV50 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device's robust design and protective features contribute to its reliability, making it a preferred choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1481 $63.1455
125+ $0.9425 $117.8125
190+ $0.9125 $173.3750
265+ $0.8836 $234.1540
340+ $0.8535 $290.1900
455+ $0.7658 $348.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess