EN
  • EN
  • DE

LM3046D1013TR

Part No LM3046D1013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991610-LM3046D1013TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3046D1013TR CAD Model

Description

The LM3046D1013TR from STMicroelectronics is a high-quality transistor array that consists of five NPN transistors with an integrated monolithic construction. This product is designed to provide users with a reliable and efficient solution for a wide range of applications that require matched transistor pairs. The transistors within the array are well-suited for applications such as current mirrors, differential amplifiers, and temperature-compensated amplifiers.

Key Features

  • Transistor Count: The array includes five interconnected NPN transistors.
  • Package: This device comes in a compact surface-mount package, specifically the SO-14 package, which saves space on printed circuit boards.
  • High Matching Precision: The transistors within the array offer excellent matching characteristics, which is crucial for applications requiring closely matched parameters.
  • Wide Operating Voltage Range: It operates effectively over a broad range of voltages, making it versatile for various circuit designs.
  • Low Noise: The LM3046D1013TR is designed to have low noise figures, which is essential for audio and signal processing applications.

Applications

The LM3046D1013TR transistor array is ideal for a variety of electronic circuits and applications. It is commonly used in:

  • Analog signal processing
  • Voltage and current reference circuits
  • Temperature sensors and compensation circuits
  • Operational amplifier input stages
  • Function generators

Product Specifications

Parameter Value
Configuration Single
Transistor Polarity NPN
Collector-Emitter Voltage VCEO Max 15 V
Collector-Base Voltage VCBO 30 V
Emitter-Base Voltage VEBO 7 V
Continuous Collector Current 10 mA
Power Dissipation 300 mW
Operating Temperature Range -55°C to +125°C

The LM3046D1013TR from STMicroelectronics represents a versatile and dependable choice for designers looking to implement high-precision analog functionality in their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7428 $60.3416
52+ $2.2506 $117.0312
80+ $2.1802 $174.4160
110+ $2.1099 $232.0890
142+ $2.0397 $289.6374
190+ $1.8286 $347.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess