EN
  • EN
  • DE

LM317LZ-TR

Part No LM317LZ-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA TO92-3 / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 37V
Current - Output 100mA
Current - Quiescent (Iq) 5 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM317
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1573-2-NDR,497-1573-2,LM317LZTR,-497-1573-1,-497-1573-2,497-1573-1,497-1573-1-NDR
Standard Package 2,000
Win Source Part Number 1323714-LM317LZ-TR
Ultra Librarian 3D Model Ultra Librarian LM317LZ-TR CAD Model

Description

The LM317LZ-TR from STMicroelectronics is a versatile and reliable adjustable voltage regulator, designed for a wide range of applications requiring a regulated power supply. This regulator is capable of delivering 100 mA of output current with an output voltage range of 1.2V to 37V, which makes it suitable for various electronic devices and circuits.

Key Features

  • Output Voltage Range: Adjustable from 1.2V to 37V, the LM317LZ-TR can be set to the desired voltage level using external resistors.
  • Output Current: Capable of supplying 100 mA of load current, it is ideal for low power applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device remains safe even under excessive power conditions.
  • Short Circuit Protection: The device includes short circuit protection to safeguard against unexpected shorts, providing additional reliability.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered applications.
  • Standard Package: The LM317LZ-TR comes in a TO-92 package, which is widely used and easy to integrate into various circuit designs.

Applications

The LM317LZ-TR is a highly adaptable component that can be used in a multitude of electronic applications. Its ability to provide a stable and adjustable output voltage makes it an excellent choice for:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Motor control circuits
  • LED drivers
  • Low power reference designs

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the LM317LZ-TR is no exception. This voltage regulator is designed to meet the stringent requirements of a wide range of industrial and consumer applications, ensuring long-term stability and performance.

Whether you are designing a custom power supply or looking to add a reliable voltage regulation stage to your existing circuit, the LM317LZ-TR offers the flexibility and performance needed to meet your design challenges.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1591 $50.1165
770+ $0.1306 $100.5620
1,190+ $0.1265 $150.5350
1,635+ $0.1224 $200.1240
2,115+ $0.1183 $250.2045
2,830+ $0.1061 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess