STMicroelectronics LM334LZ Adjustable Current Source
The LM334LZ from STMicroelectronics is a versatile and reliable adjustable current source that has found widespread use in various applications due to its precision and flexibility. This device is capable of providing a constant current over a wide range of voltage levels, making it an ideal choice for battery chargers, current regulators, and temperature sensing applications.
Key Features
- Adjustable Current: The LM334LZ allows for an adjustable current from microamperes up to 10mA by simply adding a resistor. This flexibility enables designers to tailor the current source to their specific needs without the need for multiple different components.
- Wide Operating Voltage: With an operating voltage range of 1V to 40V, the LM334LZ can be used in a variety of circuits without concern for voltage compatibility, making it a versatile choice for both low and high voltage applications.
- Temperature Stability: The temperature coefficient is normally only ±0.33%/°C, which ensures consistent performance over a wide temperature range. This makes the LM334LZ suitable for temperature-sensitive applications.
- Low Impedance: This component features a dynamic impedance of less than 3Ω, providing stable current with minimal voltage drop across the device.
Applications
- Current limiting for power supplies
- LED drivers
- Charge pumps
- Analog circuit calibration
- Temperature sensing and control
Package and Quality
The LM334LZ is available in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic circuits. STMicroelectronics ensures high-quality manufacturing standards, providing reliability and performance for professional and hobbyist applications alike.
Conclusion
Overall, the LM334LZ adjustable current source from STMicroelectronics is a highly practical component that combines flexibility with performance. Whether it's for research, development, or production, this current source stands out as a go-to solution for designers looking for precision current regulation in their electronic projects.