EN
  • EN
  • DE

LM4871I

Part No LM4871I
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070146-LM4871I
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4871I CAD Model

Description

The LM4871I from STMicroelectronics is a high-quality audio power amplifier that offers a seamless audio experience for a wide range of applications. Designed with the latest technology, this amplifier is capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply.

Key Features

  • Amplifier Type: Class AB
  • Output Power: 3W into 3Ω at 5V
  • THD+N: Less than 10% at the rated power
  • Supply Voltage Range: 2.0V to 5.5V
  • No External Output Coupling Capacitors: Simplifies circuit design
  • Shutdown Mode: Features a low-power sleep mode
  • External Gain Configuration: Flexibility in gain adjustment

The LM4871I is equipped with a shutdown pin that allows the user to enable or disable the device, thus conserving power when the amplifier is not in use. This makes it an ideal choice for battery-powered devices where energy efficiency is paramount.

Moreover, the device is designed to operate without external bootstrap capacitors or snubber networks, which simplifies the overall design and reduces the number of external components needed. This not only saves space on the PCB but also reduces the overall cost of the design.

The flexibility of external gain configuration allows the user to set the gain of the amplifier as required by the application, providing greater control over the audio output. Additionally, the LM4871I is unity-gain stable and can be configured by external gain-setting resistors.

Applications

The LM4871I is suitable for a variety of applications where high-quality audio amplification is required, such as:

  • Mobile Phones
  • Portable Computers
  • Personal Digital Assistants (PDAs)
  • Portable DVD Players
  • Games

With its impressive set of features and its ability to provide high-quality audio in a compact form factor, the LM4871I from STMicroelectronics stands out as a top choice for designers and engineers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess