EN
  • EN
  • DE

LM723CDI

Part No LM723CDI
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070201-LM723CDI
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM723CDI CAD Model

Description

STMicroelectronics LM723CDI Voltage Regulator

The LM723CDI from STMicroelectronics is a versatile and highly reliable adjustable voltage regulator designed for applications requiring a wide input voltage range and precise output regulation. This integrated circuit is capable of delivering up to 150 mA of output current while providing excellent line and load regulation characteristics.

Key Features

  • Input Voltage Range: The LM723CDI operates over a broad input voltage range from 9.5V to 40V, making it suitable for a variety of power supply configurations and allowing for flexibility in design.
  • Adjustable Output: The output voltage can be adjusted from 2V to 37V by connecting a pair of external resistors in a voltage divider configuration, providing design versatility for specific application requirements.
  • Current Limiting: Built-in current limiting features protect the regulator and the load from over-current conditions. This ensures the longevity and reliability of both the LM723CDI and the overall system.
  • Thermal Shutdown: The thermal shutdown mechanism enhances the safety of the device by turning off the output when the internal temperature exceeds safe operating limits.
  • Low Standby Current: The quiescent current is low, which makes the LM723CDI an energy-efficient choice for battery-powered devices.

Applications

The LM723CDI is a versatile component suitable for a wide range of applications, including:

  • Power supplies for laboratory and industrial use
  • Battery chargers
  • Series pass regulators
  • Switching regulators
  • Motor control circuits

Package and Quality

The LM723CDI is offered in a 14-lead DI package that is designed to meet the requirements of various electronic assemblies. The robust construction of the package ensures the durability of the regulator in different environmental conditions. STMicroelectronics is committed to delivering high-quality products, and the LM723CDI is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess