The LM7818 from STMicroelectronics is a reliable and robust linear voltage regulator, designed to deliver a fixed output voltage of 18V with an input voltage range typically between 21V to 35V. This three-terminal regulator is widely used in a variety of electronic applications, where a stable voltage supply is crucial for the operation of electronic circuits.
Key Features
- Output Voltage: Fixed 18V output with high accuracy.
- Output Current: Capable of delivering up to 1A of load current.
- Thermal Overload Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
- Short Circuit Protection: The built-in short circuit protection ensures the safety of the regulator and the connected load in case of a fault.
- No External Components Required: The LM7818 functions with no need for external components, though capacitors can be added to improve transient response.
Applications
The LM7818 voltage regulator is an essential component in power supply design and is used in a wide range of applications, including:
- Power supplies for radios, televisions, and other consumer electronics.
- Linear power adapters.
- Battery chargers.
- Motor control circuits.
- LED drivers and other lighting applications.
Quality and Reliability
STMicroelectronics ensures that the LM7818 meets the highest quality and reliability standards. The device is designed to operate within a 0°C to 125°C temperature range, making it suitable for commercial-grade applications. Its robustness makes it an ideal choice for both hobbyist projects and industrial applications where consistent performance is a necessity.
Package Options
The LM7818 is available in multiple package types, including the popular TO-220 package, which is known for its ease of mounting and good thermal performance. The choice of package allows for flexibility in design to meet various physical layout and space requirements.