EN
  • EN
  • DE

LNBH221/1TM

Part No LNBH221/1TM
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300067-LNBH221/1TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH221/1TM CAD Model

Description

STMicroelectronics LNBH221/1TM: Advanced Satellite LNB Controller

The LNBH221/1TM from STMicroelectronics is a cutting-edge monolithic voltage regulator and interface IC, specifically designed for supplying and controlling the LNB (Low Noise Block) in advanced satellite set-top box applications. This product is part of ST's commitment to providing state-of-the-art solutions for satellite communication systems.

Key Features

  • Integrated Power Management: The LNBH221/1TM offers a highly efficient step-up converter and a linear post-regulator, providing precise output voltages required by modern LNBs for both vertical and horizontal polarizations.
  • DiSEqC 2.x Compliant: It fully supports DiSEqC 2.x communication protocols, allowing for bidirectional communication between the satellite receiver and the LNB, which is essential for satellite dish alignment and channel selection.
  • Overload and Over-temperature Protection: The device includes comprehensive protection features such as overload protection, over-temperature shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Tone Detection and Shaping: It can detect and shape the 22 kHz tone signal used in satellite systems to switch between different bands and satellites.

Applications

The LNBH221/1TM is ideal for a range of satellite receiver systems, including:

  • Digital Video Broadcasting (DVB) systems
  • Direct Broadcast Satellite (DBS) applications
  • Set-top boxes with satellite capability

Performance and Efficiency

Designed with performance and efficiency in mind, the LNBH221/1TM ensures minimal power loss and heat generation, which is critical for maintaining the longevity of the electronic components in satellite communication equipment. Its advanced design also allows for a compact form factor, making it an excellent choice for space-constrained applications.

Easy Integration

The LNBH221/1TM is available in a QFN package, which not only provides good thermal performance but also simplifies the integration process for manufacturers. STMicroelectronics offers comprehensive support, including detailed datasheets and application notes, to facilitate the design-in process and help reduce time to market for new products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess