EN
  • EN
  • DE

LNBP20APD-TR

Part No LNBP20APD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300080-LNBP20APD-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBP20APD-TR CAD Model

Description

STMicroelectronics LNBP20APD-TR: A Versatile LNB Supply and Control IC

The LNBP20APD-TR from STMicroelectronics is a highly integrated solution designed to address the needs of modern satellite receiver systems. This monolithic voltage regulator and interface IC is specifically tailored for supplying and controlling the Low Noise Block downconverters (LNB) in digital satellite equipment. Its robust design and advanced features make it the perfect choice for single satellite receiver boxes, as well as for multi-tuner applications.

With a wide input voltage range of 8V to 15V and an adjustable output voltage from 13V to 18V, the LNBP20APD-TR is versatile enough to meet the requirements of various LNB types. The device is capable of providing an output current of up to 750mA, ensuring reliable performance even under demanding conditions. The built-in I2C-compatible interface allows for seamless communication and control, making it easy to integrate into a wide range of satellite receiver systems.

The LNBP20APD-TR also features a low-power standby mode, which significantly reduces power consumption when the LNB is not in use. This is particularly beneficial for energy-conscious consumers and contributes to the overall energy efficiency of the satellite system. Additionally, the device is equipped with several protection features, including over-temperature shutdown, over-current, and over-voltage protection, ensuring the safety and longevity of the LNB supply.

One of the key advantages of the LNBP20APD-TR is its DiSEqC 2.x-compliant interface, which supports bi-directional communication between the satellite receiver and the LNB. This enables the transmission of control commands and the reception of status information, facilitating advanced system configurations and diagnostics.

Manufactured in a compact PowerSSO-24 package, the LNBP20APD-TR is designed for space-constrained applications, allowing for a more compact and cost-effective satellite receiver design. Its robustness, combined with STMicroelectronics' commitment to quality, ensures that this LNB supply and control IC will deliver consistent performance and reliability in a variety of satellite communication environments.

Overall, the LNBP20APD-TR is an excellent choice for manufacturers looking to create efficient, high-performance satellite receiver systems with advanced control capabilities and low power consumption.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess