EN
  • EN
  • DE

LNBP20CR

Part No LNBP20CR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB SUPPLY AND CONTROL VOLTAGE REGULATOR PARALLEL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300081-LNBP20CR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP20CR CAD Model

Description

The LNBP20CR is a versatile and cutting-edge voltage regulator designed by STMicroelectronics specifically for supplying and controlling the voltage to Low Noise Block downconverters (LNB) in satellite receiver systems. This integrated circuit is a crucial component in the modern satellite TV reception, ensuring that the LNB receives stable and precise power for optimal performance.

Key Features

  • High Efficiency: The LNBP20CR is built with an enhanced power efficiency in mind, which reduces overall power consumption and heat generation, thereby improving the system's reliability and longevity.
  • Adjustable Output: It provides a highly flexible output voltage, which is adjustable to accommodate various LNB configurations and requirements.
  • Smart Protection: The device comes with built-in over-temperature and over-current protection features, safeguarding the LNB and the system from potential damage due to abnormal operating conditions.
  • I2C Interface: An integrated I2C-compatible interface allows for seamless communication with the main processor, providing digital control over the output voltage and enabling diagnostics.
  • Tone Oscillator: The inclusion of a tone oscillator simplifies the implementation of DiSEqC™ 2.X and tone burst satellite dish positioning protocols.
  • Low Power Standby Mode: To conserve energy, the LNBP20CR can be set to a low power standby mode, reducing power consumption when the satellite receiver is not in active use.

Applications

The LNBP20CR is primarily used in digital satellite receiver systems, providing the necessary voltages for LNBs in both single and multi-satellite configurations. Its robust design and advanced features make it an ideal choice for:

  • Satellite Set-Top Boxes (STBs)
  • Direct Broadcast Satellite (DBS) applications
  • Personal Video Recorders (PVRs)
  • Professional satellite TV equipment

With the LNBP20CR, STMicroelectronics continues to demonstrate its commitment to innovation and excellence in the field of satellite technology, offering a reliable and efficient solution for satellite TV systems around the globe.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1240 $59.3560
46+ $2.5634 $117.9164
70+ $2.4833 $173.8310
97+ $2.4032 $233.1104
125+ $2.3231 $290.3875
167+ $2.0827 $347.8109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess