Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 20V
Voltage - Breakdown (Minimum) 22V
Voltage - Clamping (Maximum) at Ipp 32V
Current - Peak Pulse (10/1000μs) 331A (8/20μs)
Power - Peak Pulse 2000W (2kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number LNBTVS
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202627-LNBTVS4-221
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS4-221 CAD Model

Description

STMicroelectronics LNBTVS4-221: Robust Surge Protection Device

The LNBTVS4-221 from STMicroelectronics is a dedicated transient voltage suppression (TVS) diode designed to protect sensitive electronic circuits from voltage spikes and surges. This device is an integral component for safeguarding systems against the detrimental effects of overvoltage events, such as those caused by lightning strikes, electrostatic discharge (ESD), or switching transients in industrial and consumer applications.

Key Features

  • Low Clamping Voltage: The LNBTVS4-221 provides a low clamping voltage, ensuring that any transient voltage spikes are clamped to a safe level, protecting downstream circuits from overvoltage damage.
  • High Surge Capability: This device is capable of withstanding high surge currents, making it suitable for applications that are exposed to severe transient overvoltage conditions.
  • Fast Response Time: With a rapid response to transient events, the LNBTVS4-221 minimizes the exposure time of sensitive components to potentially harmful voltages.
  • Low Leakage Current: The diode offers a low leakage current in standby mode, contributing to the overall energy efficiency of the system it protects.
  • Bidirectional Protection: It provides bidirectional clamping which is crucial for AC signal lines or where the polarity of the transient could be either positive or negative.

Applications

The LNBTVS4-221 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunication systems
  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics such as TVs and PCs

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the LNBTVS4-221 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance in even the most demanding situations. With its robust surge protection capabilities, this TVS diode is an essential component for any design where electronic circuit protection is a priority.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from STMicroelectronics.

You May Also Be Interested in

Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.5150 $66.9500
310+ $0.4227 $131.0370
475+ $0.4095 $194.5125
655+ $0.3963 $259.5765
845+ $0.3830 $323.6350
1,130+ $0.3435 $388.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention