EN
  • EN
  • DE

LPR403AL

Part No LPR403AL
Manufacturer STMicroelectronics
Description Mems Gyroscope, Analogue, Pitch, Roll, 30 /s, Lga, 28, 2.7 V Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LGA
Height 1.1 mm
Lead Free Lead Free
Length 5 mm
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 6.8 mA
Number of Pins 28
Output Type Analog
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Width 4 mm
Win Source Part Number 1181736-LPR403AL
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPR403AL CAD Model

Description

The LPR403AL from STMicroelectronics is a high-performance dual-axis gyroscope designed to track rotational motion with exceptional precision and reliability. This MEMS (Micro-Electro-Mechanical Systems) sensor is specifically engineered to cater to the demanding needs of advanced motion detection applications, such as gaming devices, virtual reality inputs, and navigation systems. The LPR403AL is a testament to STMicroelectronics' commitment to providing cutting-edge technology for motion sensing solutions.

Key Features

  • Two-Axis Sensing: The LPR403AL measures angular rates along both the pitch and roll axes, providing comprehensive data for motion analysis.
  • High Sensitivity: With a sensitivity range of ±30 dps (degrees per second), this gyroscope can detect even the slightest movements, making it ideal for applications that require high precision.
  • Wide Operating Voltage: The device operates efficiently across a voltage range of 2.7V to 3.6V, making it versatile for various electronic setups.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for portable and battery-operated devices.
  • Embedded Power-Down: The gyroscope includes an embedded power-down feature to further reduce power usage when the sensor is not in active use.
  • High Shock Survivability: The LPR403AL is robust and can withstand shocks up to 10,000g, ensuring durability and long-term performance.
  • Temperature Compensation: Temperature compensation is built-in, which guarantees that the sensor maintains its accuracy across various environmental conditions.

Applications

The versatility of the LPR403AL allows it to be integrated into a wide array of applications. It is particularly suitable for:

  • Gaming and virtual reality to track head and hand movements.
  • GPS navigation systems for more accurate positioning and direction information.
  • Robotics for balancing and movement control.
  • Stabilization systems in cameras and drones.

Conclusion

In conclusion, the LPR403AL dual-axis gyroscope from STMicroelectronics is a superior sensor that provides precise motion detection capabilities with low power consumption and high shock resistance. Its robust feature set and adaptability make it an excellent choice for developers and manufacturers seeking to enhance the performance and reliability of their motion-sensitive products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess