EN
  • EN
  • DE

M108I

Part No M108I
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Win Source Part Number 304689-M108I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M108I CAD Model

Description

The Product M108I by STMicroelectronics is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This product is part of STMicroelectronics' commitment to providing high-performance and energy-efficient solutions for a wide array of applications.

Key Features

  • Advanced Core: At the heart of the M108I lies an advanced processor core, capable of delivering robust performance while maintaining power efficiency. This makes it suitable for applications that require both processing power and low energy consumption.
  • Memory Capabilities: The microcontroller comes equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth operation and the ability to handle complex tasks and algorithms.
  • Connectivity: With integrated support for multiple communication protocols, the M108I offers excellent connectivity options. This includes standard interfaces such as I2C, SPI, and UART, as well as advanced peripherals for industrial applications.
  • Robust I/O: A wide range of input/output ports provides the flexibility needed to interface with various sensors, actuators, and other electronic components, making it an ideal choice for scalable systems.
  • Energy Efficiency: The M108I is designed with energy efficiency in mind, featuring low-power modes and an energy-saving architecture that extends the battery life of portable devices.

Applications

The versatility of the M108I allows it to be used in a multitude of applications, ranging from industrial control systems, home automation, IoT devices, to wearable technology. Its robust feature set ensures that it can meet the requirements of even the most challenging projects.

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the M108I is no exception. It is designed to meet the highest standards of reliability and performance, backed by rigorous testing and quality control processes. Users can trust the M108I to perform consistently in the most demanding environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5980 $58.3920
10+ $11.9785 $119.7850
15+ $11.6043 $174.0645
21+ $11.2301 $235.8321
27+ $10.8558 $293.1066
36+ $9.7320 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess