EN
  • EN
  • DE
  • IT

M24128-DFCS6TP/K

Part No M24128-DFCS6TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-WLCSP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFBGA, WLCSP
Case / Package 8-WLCSP
Family Name M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14003-6, 497-14003-2, 497-14003-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880509-M24128-DFCS6TP/K
Ultra Librarian 3D Model Ultra Librarian M24128-DFCS6TP/K CAD Model

Description

STMicroelectronics M24128-DFCS6TP/K EEPROM

Introducing the M24128-DFCS6TP/K, a high-performance 128-Kbit I²C-compatible EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This device is engineered to provide a robust and efficient non-volatile memory solution for a wide array of applications, ranging from industrial control systems to consumer electronics.

The M24128-DFCS6TP/K is part of the M24 series of EEPROMs, which are known for their reliability and ease of integration. It operates on a supply voltage ranging from 2.5 V to 5.5 V, making it versatile for use in various circuit configurations. The memory is organized as 16,384 x 8 bits, allowing for a substantial amount of data storage within a compact footprint.

Featuring a fast I²C bus interface, the M24128-DFCS6TP/K supports a maximum clock frequency of 1 MHz, enabling quick and efficient data transfer. This is particularly beneficial in applications where data logging or fast access to stored configurations is crucial. The device also includes a hardware write control feature, which provides additional data protection and ensures the integrity of stored information.

One of the standout features of this EEPROM is its compatibility with the extended I²C bus mode, which includes a 2-wire serial interface. This facilitates straightforward integration into existing designs and simplifies the PCB layout process, as fewer connections are required compared to parallel interface memory devices.

The M24128-DFCS6TP/K is designed with longevity in mind, supporting up to one million write cycles and a data retention period of over 40 years. Such endurance characteristics make it an ideal choice for applications where frequent updates to stored data are expected, and long-term reliability is a must.

Encased in a TSSOP8 package, the M24128-DFCS6TP/K offers a compact solution that can easily fit into space-constrained designs. Its robust design and wide operating temperature range from -40°C to +85°C ensure that the device can operate reliably in harsh environments.

Overall, the M24128-DFCS6TP/K EEPROM from STMicroelectronics is a remarkable choice for designers looking for a dependable and efficient non-volatile memory solution that combines high capacity with a small form factor and exceptional performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.2238
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7692 $57.6900
180+ $0.6312 $113.6160
275+ $0.6115 $168.1625
380+ $0.5917 $224.8460
490+ $0.5720 $280.2800
660+ $0.5128 $338.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess