EN
  • EN
  • DE
  • IT

M24256-BRMN6P

Part No M24256-BRMN6P
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 256KBIT 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 038015-M24256-BRMN6P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24256-BRMN6P CAD Model

Description

STMicroelectronics M24256-BRMN6P EEPROM

The M24256-BRMN6P is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This high-performance memory module is an ideal solution for storing data that must be preserved during power-off scenarios in a wide range of industrial, automotive, and consumer applications.

Key Features

  • Memory Size: The M24256-BRMN6P offers a generous 256 Kbit (32 Kbyte) storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface: Equipped with an I²C-compatible (two-wire) serial interface, this EEPROM ensures easy integration into most microcontroller-based systems, facilitating straightforward communication and data transfer.
  • Write Cycle Endurance: With a high write cycle endurance of 1 million write cycles per byte, this device can handle frequent data updates without compromising the integrity of stored information.
  • Data Retention: It boasts a long-term data retention of 40 years, ensuring that critical data remains intact and accessible over extended periods.
  • Operating Voltage Range: This EEPROM operates over a wide voltage range of 1.8 V to 5.5 V, making it versatile for various supply voltages and energy-conscious applications.
  • Write Protection: The device includes a hardware write-protect pin that can be used to prevent inadvertent writes, thus safeguarding the data during periods when the device may be at risk of unintended modifications.
  • Operating Temperature Range: The M24256-BRMN6P is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely accepted in the industry and suitable for space-constrained applications.

Applications

The M24256-BRMN6P is a versatile memory component that can be employed in a variety of applications, including:

  • Industrial and process control systems
  • Automotive control units and infotainment systems
  • Consumer electronics such as smart appliances and wearable devices
  • Medical devices requiring non-volatile memory storage
  • Telecommunication infrastructure

Overall, the M24256-BRMN6P by STMicroelectronics is a reliable and efficient choice for designers who require a non-volatile memory solution that offers stability, durability, and ease of integration into various electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7771 $58.2825
180+ $0.6375 $114.7500
275+ $0.6177 $169.8675
375+ $0.5977 $224.1375
485+ $0.5778 $280.2330
650+ $0.5180 $336.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess