EN
  • EN
  • DE

M24256-DRDW6TP

Part No M24256-DRDW6TP
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 256KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24256
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 880513-M24256-DRDW6TP
Ultra Librarian 3D Model Ultra Librarian M24256-DRDW6TP CAD Model

Description

Introducing the M24256-DRDW6TP EEPROM from STMicroelectronics

The M24256-DRDW6TP is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver a flexible and robust storage solution, this EEPROM is perfect for a wide range of applications where data integrity, low power consumption, and a small footprint are essential.

At the heart of the M24256-DRDW6TP is its 256-Kbit memory capacity, which is organized as 32,768 × 8 bits. This allows for ample storage space for configuration parameters, serial numbers, calibration data, and any other type of non-volatile data that needs to be preserved across power cycles. The device is compatible with a serial I²C bus, allowing for easy integration into most microcontroller-based systems with minimal wiring.

One of the key features of this EEPROM is its wide supply voltage range, from 1.8 V to 5.5 V, making it suitable for use in systems that operate on various voltage levels. This flexibility ensures that the M24256-DRDW6TP can be used in both portable battery-operated applications as well as in fixed power supply environments.

The M24256-DRDW6TP boasts a fast write cycle time of 5 ms for a full page write, ensuring quick and efficient data storage. It also supports byte and page write modes, allowing for further optimization of write operations. The device guarantees an impressive data retention period of 40 years and offers a high endurance rating of 1 million write cycles per byte, ensuring the reliability and longevity of the stored data.

Furthermore, the device features a hardware write control option via its WC (Write Control) pin, providing additional protection against inadvertent writes. It also supports two configurable addresses, enabling up to two devices to share the same I²C bus for expanded memory capacity.

STMicroelectronics has packaged the M24256-DRDW6TP in an 8-pin TSSOP package, which is both space-saving and suitable for automated PCB assembly processes. The product is RoHS compliant and designed to meet the rigorous standards of the industrial temperature range, from -40°C to +85°C.

Whether you are working on advanced industrial controls, sophisticated consumer electronics, or reliable automotive systems, the M24256-DRDW6TP EEPROM from STMicroelectronics is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess