The M24512-RMN6 is a 512-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This high-speed, low-power device is an excellent choice for a wide range of applications where reliable and efficient non-volatile memory storage is essential.
Key Features
- Memory Size: 512 Kbits of EEPROM, organized as 64 Kbytes of 8 bits each, providing ample storage for firmware, parameters, or data logging.
- Interface: I²C serial interface supports 400 kHz protocol for fast data transfer, ensuring efficient communication with microcontrollers and other digital systems.
- Write Cycle Time: The device offers a byte and page write time of 5 ms max, allowing for quick updates to stored data.
- Operating Voltage Range: Designed to operate over a wide voltage range from 1.8V to 5.5V, making it suitable for various power environments.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, the M24512-RMN6 is reliable in harsh conditions.
- Write Protect: A hardware write protect pin (WP) provides robust protection of the entire memory content when high.
- Endurance: High reliability with 1 million write cycles and 40-year data retention.
- Packaging: Available in an 8-pin MiniMap (MLP8) package, which is RoHS compliant and suitable for compact circuit designs.
Applications
The M24512-RMN6 is versatile and can be used in various applications, including:
- Industrial and medical equipment
- Consumer electronics
- Automotive systems
- Smart meters
- Portable devices
With its robust design and comprehensive feature set, the M24512-RMN6 EEPROM from STMicroelectronics is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.